Vishay Intertechnology, Inc. Res Metal Film 2515 60.1 Ohm 1% 1W ¦25ppm/¦C SMD Bulk WSF251560R10FEEK

Description
Res Metal Film 2515 60.1 Ohm 1% 1W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 60.1 Ohm 1% 1W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 60.1 Ohm 1% 1W ¦25ppm/¦C SMD Bulk - WSF251560R10FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 60.1 Ohm 1% 1W ¦25ppm/¦C SMD Bulk
WSF251560R10FEEK
Res Metal Film 2515 60.1 Ohm 1% 1W ¦25ppm/¦C SMD Bulk WSF251560R10FEEK
Res Metal Film 2515 60.1 Ohm 1% 1W ¦25ppm/¦C SMD Bulk

Res Metal Film 2515 60.1 Ohm 1% 1W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251560R10FEEK
Product Name Res Metal Film 2515 60.1 Ohm 1% 1W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details