Vishay Intertechnology, Inc. Res Metal Film 2515 5.76K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF25155K760DKEA

Description
Res Metal Film 2515 5.76K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 5.76K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 5.76K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R - WSF25155K760DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 5.76K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
WSF25155K760DKEA
Res Metal Film 2515 5.76K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF25155K760DKEA
Res Metal Film 2515 5.76K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Res Metal Film 2515 5.76K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF25155K760DKEA
Product Name Res Metal Film 2515 5.76K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers