Vishay Intertechnology, Inc. Res Metal Film 2515 5.36K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF25155K360DHEK

Description
Res Metal Film 2515 5.36K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 5.36K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 5.36K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk - WSF25155K360DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 5.36K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
WSF25155K360DHEK
Res Metal Film 2515 5.36K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF25155K360DHEK
Res Metal Film 2515 5.36K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Res Metal Film 2515 5.36K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF25155K360DHEK
Product Name Res Metal Film 2515 5.36K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details