Vishay Intertechnology, Inc. Res Metal Film 2515 51 Ohm 1% 1W ¦25ppm/¦C SMD T/R WSF251551R00FEEB

Description
Res Metal Film 2515 51 Ohm 1% 1W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 51 Ohm 1% 1W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 51 Ohm 1% 1W ¦25ppm/¦C SMD T/R - WSF251551R00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 51 Ohm 1% 1W ¦25ppm/¦C SMD T/R
WSF251551R00FEEB
Res Metal Film 2515 51 Ohm 1% 1W ¦25ppm/¦C SMD T/R WSF251551R00FEEB
Res Metal Film 2515 51 Ohm 1% 1W ¦25ppm/¦C SMD T/R

Res Metal Film 2515 51 Ohm 1% 1W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251551R00FEEB
Product Name Res Metal Film 2515 51 Ohm 1% 1W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers