Vishay Intertechnology, Inc. Res Metal Film 2515 4.99K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF25154K990DKEB

Description
Res Metal Film 2515 4.99K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 4.99K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 4.99K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R - WSF25154K990DKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 4.99K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
WSF25154K990DKEB
Res Metal Film 2515 4.99K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF25154K990DKEB
Res Metal Film 2515 4.99K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Res Metal Film 2515 4.99K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF25154K990DKEB
Product Name Res Metal Film 2515 4.99K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details