Vishay Intertechnology, Inc. Res Metal Film 2515 4.22K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF25154K220DHEK

Description
Res Metal Film 2515 4.22K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 4.22K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 4.22K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk - WSF25154K220DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 4.22K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
WSF25154K220DHEK
Res Metal Film 2515 4.22K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF25154K220DHEK
Res Metal Film 2515 4.22K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Res Metal Film 2515 4.22K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF25154K220DHEK
Product Name Res Metal Film 2515 4.22K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details