Vishay Intertechnology, Inc. Res Metal Film 2515 44.2 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk WSF251544R20DEEK

Description
Res Metal Film 2515 44.2 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 44.2 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 44.2 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk - WSF251544R20DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 44.2 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk
WSF251544R20DEEK
Res Metal Film 2515 44.2 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk WSF251544R20DEEK
Res Metal Film 2515 44.2 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk

Res Metal Film 2515 44.2 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251544R20DEEK
Product Name Res Metal Film 2515 44.2 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details