Vishay Intertechnology, Inc. Res Metal Film 2515 432 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSF2515432R0FHEB

Description
Res Metal Film 2515 432 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 432 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 432 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSF2515432R0FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 432 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSF2515432R0FHEB
Res Metal Film 2515 432 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSF2515432R0FHEB
Res Metal Film 2515 432 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Metal Film 2515 432 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2515432R0FHEB
Product Name Res Metal Film 2515 432 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers