Vishay Intertechnology, Inc. Res Metal Film 2515 42.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251542R20DKEK

Description
Res Metal Film 2515 42.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 42.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 42.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk - WSF251542R20DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 42.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
WSF251542R20DKEK
Res Metal Film 2515 42.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251542R20DKEK
Res Metal Film 2515 42.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 42.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251542R20DKEK
Product Name Res Metal Film 2515 42.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers