Vishay Intertechnology, Inc. Res Metal Film 2515 420 Ohm 5% 1W ¦100ppm/¦C SMD Bulk WSF2515420R0JKEK

Description
Res Metal Film 2515 420 Ohm 5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 420 Ohm 5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 420 Ohm 5% 1W ¦100ppm/¦C SMD Bulk - WSF2515420R0JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 420 Ohm 5% 1W ¦100ppm/¦C SMD Bulk
WSF2515420R0JKEK
Res Metal Film 2515 420 Ohm 5% 1W ¦100ppm/¦C SMD Bulk WSF2515420R0JKEK
Res Metal Film 2515 420 Ohm 5% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 420 Ohm 5% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2515420R0JKEK
Product Name Res Metal Film 2515 420 Ohm 5% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details