Vishay Intertechnology, Inc. Res Metal Film 2515 40.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251540R20DKEK

Description
Res Metal Film 2515 40.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 40.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 40.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk - WSF251540R20DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 40.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
WSF251540R20DKEK
Res Metal Film 2515 40.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251540R20DKEK
Res Metal Film 2515 40.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 40.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251540R20DKEK
Product Name Res Metal Film 2515 40.2 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers