Vishay Intertechnology, Inc. Res Metal Film 2515 40.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSF251540R10FHEB

Description
Res Metal Film 2515 40.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 40.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 40.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSF251540R10FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 40.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSF251540R10FHEB
Res Metal Film 2515 40.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSF251540R10FHEB
Res Metal Film 2515 40.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Metal Film 2515 40.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251540R10FHEB
Product Name Res Metal Film 2515 40.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details