Vishay Intertechnology, Inc. Res Metal Film 2515 38.3 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF251538R30DKEA

Description
Res Metal Film 2515 38.3 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 38.3 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 38.3 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R - WSF251538R30DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 38.3 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
WSF251538R30DKEA
Res Metal Film 2515 38.3 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF251538R30DKEA
Res Metal Film 2515 38.3 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Res Metal Film 2515 38.3 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251538R30DKEA
Product Name Res Metal Film 2515 38.3 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details