Vishay Intertechnology, Inc. Res Metal Film 2515 324 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF2515324R0DHEK

Description
Res Metal Film 2515 324 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 324 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 324 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk - WSF2515324R0DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 324 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
WSF2515324R0DHEK
Res Metal Film 2515 324 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF2515324R0DHEK
Res Metal Film 2515 324 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Res Metal Film 2515 324 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2515324R0DHEK
Product Name Res Metal Film 2515 324 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details