Vishay Intertechnology, Inc. Res Metal Film 2515 30.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSF251530R10FHEB

Description
Res Metal Film 2515 30.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 30.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 30.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSF251530R10FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 30.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSF251530R10FHEB
Res Metal Film 2515 30.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSF251530R10FHEB
Res Metal Film 2515 30.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Metal Film 2515 30.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251530R10FHEB
Product Name Res Metal Film 2515 30.1 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers