Vishay Intertechnology, Inc. Res Metal Film 2515 2.8K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF25152K800DHEK

Description
Res Metal Film 2515 2.8K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 2.8K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 2.8K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk - WSF25152K800DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 2.8K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
WSF25152K800DHEK
Res Metal Film 2515 2.8K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF25152K800DHEK
Res Metal Film 2515 2.8K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Res Metal Film 2515 2.8K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF25152K800DHEK
Product Name Res Metal Film 2515 2.8K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers