Vishay Intertechnology, Inc. Res Metal Film 2515 27.4 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251527R40DKEK

Description
Res Metal Film 2515 27.4 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 27.4 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 27.4 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk - WSF251527R40DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 27.4 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
WSF251527R40DKEK
Res Metal Film 2515 27.4 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251527R40DKEK
Res Metal Film 2515 27.4 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 27.4 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251527R40DKEK
Product Name Res Metal Film 2515 27.4 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details