Vishay Intertechnology, Inc. Res Metal Film 2515 26.1 Ohm 1% 1W ¦100ppm/¦C SMD Bulk WSF251526R10FKEK

Description
Res Metal Film 2515 26.1 Ohm 1% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 26.1 Ohm 1% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 26.1 Ohm 1% 1W ¦100ppm/¦C SMD Bulk - WSF251526R10FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 26.1 Ohm 1% 1W ¦100ppm/¦C SMD Bulk
WSF251526R10FKEK
Res Metal Film 2515 26.1 Ohm 1% 1W ¦100ppm/¦C SMD Bulk WSF251526R10FKEK
Res Metal Film 2515 26.1 Ohm 1% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 26.1 Ohm 1% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251526R10FKEK
Product Name Res Metal Film 2515 26.1 Ohm 1% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details