Vishay Intertechnology, Inc. Res Metal Film 2515 1.54K Ohm 1% 1W ¦100ppm/¦C SMD Bulk WSF25151K540FKEK

Description
Res Metal Film 2515 1.54K Ohm 1% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 1.54K Ohm 1% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 1.54K Ohm 1% 1W ¦100ppm/¦C SMD Bulk - WSF25151K540FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 1.54K Ohm 1% 1W ¦100ppm/¦C SMD Bulk
WSF25151K540FKEK
Res Metal Film 2515 1.54K Ohm 1% 1W ¦100ppm/¦C SMD Bulk WSF25151K540FKEK
Res Metal Film 2515 1.54K Ohm 1% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 1.54K Ohm 1% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF25151K540FKEK
Product Name Res Metal Film 2515 1.54K Ohm 1% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details