Vishay Intertechnology, Inc. Res Metal Film 2515 1.47K Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF25151K470DKEK

Description
Res Metal Film 2515 1.47K Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 1.47K Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 1.47K Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk - WSF25151K470DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 1.47K Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
WSF25151K470DKEK
Res Metal Film 2515 1.47K Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF25151K470DKEK
Res Metal Film 2515 1.47K Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 1.47K Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF25151K470DKEK
Product Name Res Metal Film 2515 1.47K Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers