Vishay Intertechnology, Inc. Res Metal Film 2515 17.8 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF251517R80DHEK

Description
Res Metal Film 2515 17.8 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 17.8 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 17.8 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk - WSF251517R80DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 17.8 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
WSF251517R80DHEK
Res Metal Film 2515 17.8 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF251517R80DHEK
Res Metal Film 2515 17.8 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Res Metal Film 2515 17.8 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251517R80DHEK
Product Name Res Metal Film 2515 17.8 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers