Vishay Intertechnology, Inc. Res Metal Film 2515 178 Ohm 5% 1W ¦100ppm/¦C SMD T/R WSF2515178R0JKEB

Description
Res Metal Film 2515 178 Ohm 5% 1W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 178 Ohm 5% 1W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 178 Ohm 5% 1W ¦100ppm/¦C SMD T/R - WSF2515178R0JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 178 Ohm 5% 1W ¦100ppm/¦C SMD T/R
WSF2515178R0JKEB
Res Metal Film 2515 178 Ohm 5% 1W ¦100ppm/¦C SMD T/R WSF2515178R0JKEB
Res Metal Film 2515 178 Ohm 5% 1W ¦100ppm/¦C SMD T/R

Res Metal Film 2515 178 Ohm 5% 1W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2515178R0JKEB
Product Name Res Metal Film 2515 178 Ohm 5% 1W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details