Vishay Intertechnology, Inc. 1W,150,.5%,BULK WSF2515150R0DKBA

Description
1W,150,.5%,BULK
Request a Quote Datasheet
Description
1W,150,.5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W,150,.5%,BULK - WSF2515150R0DKBA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,150,.5%,BULK
WSF2515150R0DKBA
1W,150,.5%,BULK WSF2515150R0DKBA
1W,150,.5%,BULK

1W,150,.5%,BULK

Supplier's Site
SMD 1W Resistor - 52-WSF2515150R0DKBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSF2515150R0DKBA
SMD 1W Resistor 52-WSF2515150R0DKBA
Thin Film Resistors - SMD 1W 150ohms 0.5% Product overview: WSF2515150R0DKBA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSF2515150R0DKBA can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1W 150ohms 0.5% Product overview: WSF2515150R0DKBA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSF2515150R0DKBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSF2515150R0DKBA - 987425-WSF2515150R0DKBA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSF2515150R0DKBA
987425-WSF2515150R0DKBA
Chip Resistor - Surface Mount - WSF2515150R0DKBA 987425-WSF2515150R0DKBA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987425-WSF2515150R0D KBA Packaging: Bulk Length: 6.35 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Height: 2.79 mm Resistance: 150 Ω Power Rating: 1 W Number of Pins: 2515 Width: 3.81 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Alternative Parts (Cross-Reference): WSC2515150R0FEA; WSC2515150R0FEB; WSC2515150R0FEKWSF25 15150R0DKBA.; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 2515

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987425-WSF2515150R0DKBA
Packaging: Bulk
Length: 6.35 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Film
Height: 2.79 mm
Resistance: 150 Ω
Power Rating: 1 W
Number of Pins: 2515
Width: 3.81 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Alternative Parts (Cross-Reference): WSC2515150R0FEA; WSC2515150R0FEB; WSC2515150R0FEKWSF2515150R0DKBA.;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 2515

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSF2515150R0DKBA 52-WSF2515150R0DKBA 987425-WSF2515150R0DKBA
Product Name 1W,150,.5%,BULK SMD 1W Resistor Chip Resistor - Surface Mount - WSF2515150R0DKBA
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Technology / Construction Thin Film MetalFilm
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers