Vishay Intertechnology, Inc. Res Metal Film 2515 13.8 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251513R80DKEK

Description
Res Metal Film 2515 13.8 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 13.8 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 13.8 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk - WSF251513R80DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 13.8 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
WSF251513R80DKEK
Res Metal Film 2515 13.8 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251513R80DKEK
Res Metal Film 2515 13.8 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 13.8 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251513R80DKEK
Product Name Res Metal Film 2515 13.8 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers