Vishay Intertechnology, Inc. Res Metal Film 2515 10.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSF251510R70FHEA

Description
Res Metal Film 2515 10.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 10.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 10.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSF251510R70FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 10.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSF251510R70FHEA
Res Metal Film 2515 10.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSF251510R70FHEA
Res Metal Film 2515 10.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Metal Film 2515 10.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251510R70FHEA
Product Name Res Metal Film 2515 10.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details