Vishay Intertechnology, Inc. Res Metal Film 2515 100 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R WSF2515100R0DHEB

Description
Res Metal Film 2515 100 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 100 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 100 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R - WSF2515100R0DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 100 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R
WSF2515100R0DHEB
Res Metal Film 2515 100 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R WSF2515100R0DHEB
Res Metal Film 2515 100 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R

Res Metal Film 2515 100 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2515100R0DHEB
Product Name Res Metal Film 2515 100 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers