Vishay Intertechnology, Inc. Res Metal Film 2012 931 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012931R0DKEK

Description
Res Metal Film 2012 931 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 931 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 931 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk - WSF2012931R0DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 931 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
WSF2012931R0DKEK
Res Metal Film 2012 931 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012931R0DKEK
Res Metal Film 2012 931 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 931 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012931R0DKEK
Product Name Res Metal Film 2012 931 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details