Vishay Intertechnology, Inc. Res Metal Film 2012 8.87 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF20128R870DHEK

Description
Res Metal Film 2012 8.87 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 8.87 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 8.87 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk - WSF20128R870DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 8.87 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
WSF20128R870DHEK
Res Metal Film 2012 8.87 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF20128R870DHEK
Res Metal Film 2012 8.87 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Res Metal Film 2012 8.87 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20128R870DHEK
Product Name Res Metal Film 2012 8.87 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details