Vishay Intertechnology, Inc. Res Metal Film 2012 887 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012887R0DKEK

Description
Res Metal Film 2012 887 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 887 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 887 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk - WSF2012887R0DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 887 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
WSF2012887R0DKEK
Res Metal Film 2012 887 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012887R0DKEK
Res Metal Film 2012 887 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 887 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012887R0DKEK
Product Name Res Metal Film 2012 887 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details