Vishay Intertechnology, Inc. Res Metal Film 2012 6.19 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF20126R190DKEB

Description
Res Metal Film 2012 6.19 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 6.19 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 6.19 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R - WSF20126R190DKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 6.19 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
WSF20126R190DKEB
Res Metal Film 2012 6.19 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF20126R190DKEB
Res Metal Film 2012 6.19 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Res Metal Film 2012 6.19 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20126R190DKEB
Product Name Res Metal Film 2012 6.19 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers