Vishay Intertechnology, Inc. Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R WSF201268R10DHEB

Description
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R - WSF201268R10DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
WSF201268R10DHEB
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R WSF201268R10DHEB
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R

Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201268R10DHEB
Product Name Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details