Vishay Intertechnology, Inc. Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R WSF201268R10DHEA

Description
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R - WSF201268R10DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
WSF201268R10DHEA
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R WSF201268R10DHEA
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R

Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201268R10DHEA
Product Name Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details