Vishay Intertechnology, Inc. Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk WSF201268R10DEEK

Description
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk - WSF201268R10DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
WSF201268R10DEEK
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk WSF201268R10DEEK
Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk

Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201268R10DEEK
Product Name Res Metal Film 2012 68.1 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers