Vishay Intertechnology, Inc. Res Metal Film 2012 64.9 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF201264R90DHEK

Description
Res Metal Film 2012 64.9 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 64.9 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 64.9 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk - WSF201264R90DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 64.9 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
WSF201264R90DHEK
Res Metal Film 2012 64.9 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF201264R90DHEK
Res Metal Film 2012 64.9 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Res Metal Film 2012 64.9 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201264R90DHEK
Product Name Res Metal Film 2012 64.9 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers