Vishay Intertechnology, Inc. Res Metal Film 2012 619 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF2012619R0DKEA

Description
Res Metal Film 2012 619 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 619 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 619 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R - WSF2012619R0DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 619 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
WSF2012619R0DKEA
Res Metal Film 2012 619 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF2012619R0DKEA
Res Metal Film 2012 619 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Res Metal Film 2012 619 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012619R0DKEA
Product Name Res Metal Film 2012 619 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers