Vishay Intertechnology, Inc. Res Metal Film 2012 54.9 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk WSF201254R90FKBA

Description
Res Metal Film 2012 54.9 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 54.9 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 54.9 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk - WSF201254R90FKBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 54.9 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
WSF201254R90FKBA
Res Metal Film 2012 54.9 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk WSF201254R90FKBA
Res Metal Film 2012 54.9 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 54.9 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201254R90FKBA
Product Name Res Metal Film 2012 54.9 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details