Vishay Intertechnology, Inc. Res Metal Film 2012 49.9 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF201249R90DKEA

Description
Res Metal Film 2012 49.9 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 49.9 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 49.9 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R - WSF201249R90DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 49.9 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
WSF201249R90DKEA
Res Metal Film 2012 49.9 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF201249R90DKEA
Res Metal Film 2012 49.9 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Res Metal Film 2012 49.9 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201249R90DKEA
Product Name Res Metal Film 2012 49.9 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details