Vishay Intertechnology, Inc. Res Metal Film 2012 46.4 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk WSF201246R40JKEK

Description
Res Metal Film 2012 46.4 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 46.4 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 46.4 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk - WSF201246R40JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 46.4 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk
WSF201246R40JKEK
Res Metal Film 2012 46.4 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk WSF201246R40JKEK
Res Metal Film 2012 46.4 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 46.4 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201246R40JKEK
Product Name Res Metal Film 2012 46.4 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers