Vishay Intertechnology, Inc. Res Metal Film 2012 43.2 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R WSF201243R20DHEA

Description
Res Metal Film 2012 43.2 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 43.2 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 43.2 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R - WSF201243R20DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 43.2 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
WSF201243R20DHEA
Res Metal Film 2012 43.2 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R WSF201243R20DHEA
Res Metal Film 2012 43.2 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R

Res Metal Film 2012 43.2 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201243R20DHEA
Product Name Res Metal Film 2012 43.2 Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details