Vishay Intertechnology, Inc. Res Metal Film 2012 42.2 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk WSF201242R20FKEK

Description
Res Metal Film 2012 42.2 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 42.2 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 42.2 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk - WSF201242R20FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 42.2 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
WSF201242R20FKEK
Res Metal Film 2012 42.2 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk WSF201242R20FKEK
Res Metal Film 2012 42.2 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 42.2 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201242R20FKEK
Product Name Res Metal Film 2012 42.2 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details