Vishay Intertechnology, Inc. Res Metal Film 2012 402 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012402R0DKEK

Description
Res Metal Film 2012 402 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 402 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 402 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk - WSF2012402R0DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 402 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
WSF2012402R0DKEK
Res Metal Film 2012 402 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012402R0DKEK
Res Metal Film 2012 402 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 402 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012402R0DKEK
Product Name Res Metal Film 2012 402 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details