Vishay Intertechnology, Inc. Res Metal Film 2012 324 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk WSF2012324R0DEEK

Description
Res Metal Film 2012 324 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 324 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 324 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk - WSF2012324R0DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 324 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
WSF2012324R0DEEK
Res Metal Film 2012 324 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk WSF2012324R0DEEK
Res Metal Film 2012 324 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk

Res Metal Film 2012 324 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012324R0DEEK
Product Name Res Metal Film 2012 324 Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers