Vishay Intertechnology, Inc. Res Metal Film 2012 237 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF2012237R0DHEK

Description
Res Metal Film 2012 237 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 237 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 237 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk - WSF2012237R0DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 237 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
WSF2012237R0DHEK
Res Metal Film 2012 237 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF2012237R0DHEK
Res Metal Film 2012 237 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Res Metal Film 2012 237 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012237R0DHEK
Product Name Res Metal Film 2012 237 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers