Vishay Intertechnology, Inc. Res Metal Film 2012 210 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012210R0DKEK

Description
Res Metal Film 2012 210 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 210 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 210 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk - WSF2012210R0DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 210 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
WSF2012210R0DKEK
Res Metal Film 2012 210 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012210R0DKEK
Res Metal Film 2012 210 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 210 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012210R0DKEK
Product Name Res Metal Film 2012 210 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details