Vishay Intertechnology, Inc. Res Metal Film 2012 1.33K Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk WSF20121K330FHEK

Description
Res Metal Film 2012 1.33K Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 1.33K Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 1.33K Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk - WSF20121K330FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 1.33K Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
WSF20121K330FHEK
Res Metal Film 2012 1.33K Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk WSF20121K330FHEK
Res Metal Film 2012 1.33K Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk

Res Metal Film 2012 1.33K Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20121K330FHEK
Product Name Res Metal Film 2012 1.33K Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers