Vishay Intertechnology, Inc. Res Metal Film 2012 19.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk WSF201219R10FKEK

Description
Res Metal Film 2012 19.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 19.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 19.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk - WSF201219R10FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 19.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
WSF201219R10FKEK
Res Metal Film 2012 19.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk WSF201219R10FKEK
Res Metal Film 2012 19.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 19.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201219R10FKEK
Product Name Res Metal Film 2012 19.1 Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details