Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
VISHAY INTERTECHNOLOGY, INC.
WSF2012196R0JKEB -- RES METAL FILM 2012 196 OHM 5% 1/2W ¦100PPM/¦C SMD T/R
Vishay Intertechnology, Inc.
Res Metal Film 2012 196 Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
WSF2012196R0JKEB
Description
Res Metal Film 2012 196 Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
ASAP Semiconductor LLC
Done
Request a Quote
Email Supplier
Description
Res Metal Film 2012 196 Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 196 Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
WSF2012196R0JKEB
Res Metal Film 2012 196 Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
WSF2012196R0JKEB
Res Metal Film 2012 196 Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Res Metal Film 2012 196 Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Supplier's Site
Technical Specifications
ASAP Semiconductor LLC
Product Category
Resistors
Product Number
WSF2012196R0JKEB
Product Name
Res Metal Film 2012 196 Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Technology / Construction
MetalFilm
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
0.002 OHM 6W Resistor
BVS-I-R002-1.0
Specs
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Festo Corporation
Resistor
KABS-M9-R100
View Details
BARTEC
Resistive coupling element 1 k/10 k
resistive-coupling-element-1-k-10-k
Specs
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa
CF1/4CT52A2R2J
Specs
Configuration
Single Resistor
Technology / Construction
CarbonFilm
Standards and Certifications
RoHS
View Details