Vishay Intertechnology, Inc. Res Metal Film 2012 174 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012174R0DKEK

Description
Res Metal Film 2012 174 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 174 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 174 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk - WSF2012174R0DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 174 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
WSF2012174R0DKEK
Res Metal Film 2012 174 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012174R0DKEK
Res Metal Film 2012 174 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 174 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012174R0DKEK
Product Name Res Metal Film 2012 174 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers