Vishay Intertechnology, Inc. Res Metal Film 2012 162 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012162R0DKEK

Description
Res Metal Film 2012 162 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 162 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 162 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk - WSF2012162R0DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 162 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
WSF2012162R0DKEK
Res Metal Film 2012 162 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk WSF2012162R0DKEK
Res Metal Film 2012 162 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 162 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012162R0DKEK
Product Name Res Metal Film 2012 162 Ohm 0.5% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers