Vishay Intertechnology, Inc. Metal Film Resistors - SMD 2Kohms 1watt 1% 100ppm WSF-2515 2K 1 T1

Description
Metal Film Resistors - SMD 2Kohms 1watt 1% 100ppm
Request a Quote
Description
Metal Film Resistors - SMD 2Kohms 1watt 1% 100ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD 2Kohms 1watt 1% 100ppm - WSF-2515 2K 1 T1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 2Kohms 1watt 1% 100ppm
WSF-2515 2K 1 T1
Metal Film Resistors - SMD 2Kohms 1watt 1% 100ppm WSF-2515 2K 1 T1
Metal Film Resistors - SMD 2Kohms 1watt 1% 100ppm

Metal Film Resistors - SMD 2Kohms 1watt 1% 100ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF-2515 2K 1 T1
Product Name Metal Film Resistors - SMD 2Kohms 1watt 1% 100ppm
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers